Features:
High gloss, high impact nylon brow, with OCC logo on temples.
Flat finish magnesium/aluminum spring hinge temples w/soft rubber tips.
High impact polycarbonate lenses absorb 99.9% UV.
Soft adjustable nose bridge, includes micro fiber bag and lanyard.
Lens Color: Gold Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets ANSI Z87.1-2003 standards.
Features:
- High gloss, high impact nylon brow, with OCC logo on temples.
- Flat finish magnesium/aluminum spring hinge temples w/soft rubber tips.
- High impact polycarbonate lenses absorb 99.9% UV.
- Soft adjustable nose bridge, includes micro fiber bag and lanyard.
Lens Color: Gold Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets ANSI Z87.1-2003 standards.