Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride. Features:
Lightweight & Durable Aluminum Frames
Spring-hinge Temples
Adjustable Nosebridge
High Impact Polycarbonate Lenses Absorb 99.9% UV
OCC Logo On Temple or Lens
Each Pair Includes A Microfiber Bag And Lanyard
Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets ANSI Z87.1-2003 standards.
Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride.
Features:
- Lightweight & Durable Aluminum Frames
- Spring-hinge Temples
- Adjustable Nosebridge
- High Impact Polycarbonate Lenses Absorb 99.9% UV
- OCC Logo On Temple or Lens
- Each Pair Includes A Microfiber Bag And Lanyard
Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets ANSI Z87.1-2003 standards.