Safety Glasses USA Orange County Choppers OCC102 Safety Glasses with Black OCC-11441

Description
Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride. Features: Lightweight & Durable Aluminum Frames Spring-hinge Temples Adjustable Nosebridge High Impact Polycarbonate Lenses Absorb 99.9% UV OCC Logo On Temple or Lens Each Pair Includes A Microfiber Bag And Lanyard Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 & CSA Z94.3 standards.
Description
Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride. Features: Lightweight & Durable Aluminum Frames Spring-hinge Temples Adjustable Nosebridge High Impact Polycarbonate Lenses Absorb 99.9% UV OCC Logo On Temple or Lens Each Pair Includes A Microfiber Bag And Lanyard Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 & CSA Z94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
Orange County Choppers OCC102 Safety Glasses with Black - OCC-11441 - Safety Glasses USA
Three Rivers, MI, USA
Orange County Choppers OCC102 Safety Glasses with Black
OCC-11441
Orange County Choppers OCC102 Safety Glasses with Black OCC-11441
Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride. Features: Lightweight & Durable Aluminum Frames Spring-hinge Temples Adjustable Nosebridge High Impact Polycarbonate Lenses Absorb 99.9% UV OCC Logo On Temple or Lens Each Pair Includes A Microfiber Bag And Lanyard Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 & CSA Z94.3 standards.

Rev up your compliance with safety eyewear from Orange County Choppers. As hot as the television show, OCC eyewear takes style and performance for a full-throttle ride.

    Features:
  • Lightweight & Durable Aluminum Frames
  • Spring-hinge Temples
  • Adjustable Nosebridge
  • High Impact Polycarbonate Lenses Absorb 99.9% UV
  • OCC Logo On Temple or Lens
  • Each Pair Includes A Microfiber Bag And Lanyard

Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87.1-2003 & CSA Z94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number OCC-11441
Product Name Orange County Choppers OCC102 Safety Glasses with Black
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details