Safety Glasses USA Crews Storm Safety Glasses with Mossy Oak Frame and Brown MO11B

Description
Crews Mossy Oak Brown Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Brown - Protects eyes from outdoor applications where sunlight and glare causes eye strain and fatigue. Compliance: ANSI Z87.1-2003 Certified.
Description
Crews Mossy Oak Brown Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Brown - Protects eyes from outdoor applications where sunlight and glare causes eye strain and fatigue. Compliance: ANSI Z87.1-2003 Certified.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Mossy Oak Frame and Brown - MO11B - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Mossy Oak Frame and Brown
MO11B
Crews Storm Safety Glasses with Mossy Oak Frame and Brown MO11B
Crews Mossy Oak Brown Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Brown - Protects eyes from outdoor applications where sunlight and glare causes eye strain and fatigue. Compliance: ANSI Z87.1-2003 Certified.

Crews Mossy Oak Brown Lens Safety Glasses

    Features:
  • Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame.
  • Exclusive Duramass scratch-resistant coating.
  • Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays.
  • Ergonomically curved temples provide improved non-slip fit and greater comfort.
  • Adjustable 5-position ratchet-action temples for maximum comfort and fit.

Lens Color: Brown - Protects eyes from outdoor applications where sunlight and glare causes eye strain and fatigue.
Compliance: ANSI Z87.1-2003 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number MO11B
Product Name Crews Storm Safety Glasses with Mossy Oak Frame and Brown
Unlock Full Specs
to access all available technical data

Similar Products

Sierra Protective Eyewear - 697550 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details