Safety Glasses USA Crews Storm Safety Glasses with Mossy Oak Frame and Gray MO112

Description
Crews Mossy Oak Gray Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 Certified.
Description
Crews Mossy Oak Gray Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 Certified.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Mossy Oak Frame and Gray - MO112 - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Mossy Oak Frame and Gray
MO112
Crews Storm Safety Glasses with Mossy Oak Frame and Gray MO112
Crews Mossy Oak Gray Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 Certified.

Crews Mossy Oak Gray Lens Safety Glasses

    Features:
  • Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame.
  • Exclusive Duramass scratch-resistant coating.
  • Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays.
  • Ergonomically curved temples provide improved non-slip fit and greater comfort.
  • Adjustable 5-position ratchet-action temples for maximum comfort and fit.

Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: ANSI Z87.1-2003 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number MO112
Product Name Crews Storm Safety Glasses with Mossy Oak Frame and Gray
Unlock Full Specs
to access all available technical data

Similar Products