Safety Glasses USA Crews Storm Safety Glasses with Mossy Oak Frame and Clear MO110

Description
Crews Mossy Oak Clear Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.
Description
Crews Mossy Oak Clear Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Mossy Oak Frame and Clear - MO110 - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Mossy Oak Frame and Clear
MO110
Crews Storm Safety Glasses with Mossy Oak Frame and Clear MO110
Crews Mossy Oak Clear Lens Safety Glasses Features: Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame. Exclusive Duramass scratch-resistant coating. Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays. Ergonomically curved temples provide improved non-slip fit and greater comfort. Adjustable 5-position ratchet-action temples for maximum comfort and fit. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Crews Mossy Oak Clear Lens Safety Glasses

    Features:
  • Crews Mossy Oak Safety Glasses feature a lightweight Nylon frame.
  • Exclusive Duramass scratch-resistant coating.
  • Strong, lightweight polycarbonate lens blocks 99.9% of Ultraviolet rays.
  • Ergonomically curved temples provide improved non-slip fit and greater comfort.
  • Adjustable 5-position ratchet-action temples for maximum comfort and fit.

Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: ANSI Z87.1-2003 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number MO110
Product Name Crews Storm Safety Glasses with Mossy Oak Frame and Clear
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 660C Metro Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details