Safety Glasses USA Crews Law Plus Safety Glasses with Light Blue Lens LW213

Description
Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles. Features: Dielectric design Rubber nose piece Excellent orbital seal Higher level of protection from side impacts Thermal plastic rubber temple inserts Filters 99% of U.V. radiation Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards.
Description
Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles. Features: Dielectric design Rubber nose piece Excellent orbital seal Higher level of protection from side impacts Thermal plastic rubber temple inserts Filters 99% of U.V. radiation Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Law Plus Safety Glasses with Light Blue Lens - LW213 - Safety Glasses USA
Three Rivers, MI, USA
Crews Law Plus Safety Glasses with Light Blue Lens
LW213
Crews Law Plus Safety Glasses with Light Blue Lens LW213
Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles. Features: Dielectric design Rubber nose piece Excellent orbital seal Higher level of protection from side impacts Thermal plastic rubber temple inserts Filters 99% of U.V. radiation Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards.

Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles.

    Features:
  • Dielectric design
  • Rubber nose piece
  • Excellent orbital seal
  • Higher level of protection from side impacts
  • Thermal plastic rubber temple inserts
  • Filters 99% of U.V. radiation

Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number LW213
Product Name Crews Law Plus Safety Glasses with Light Blue Lens
Unlock Full Specs
to access all available technical data

Similar Products