Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles. Features:
Dielectric design
Rubber nose piece
Excellent orbital seal
Higher level of protection from side impacts
Thermal plastic rubber temple inserts
Filters 99% of U.V. radiation
Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards
Crews introduces "Law Plus" dielectric protective eyewear with integrated lens and frame design. This fashionable wrap-around lens design offers an excellent orbital seal and a higher level of protection from side impacts due to its greater coverage area. Seven lens color options are available including our popular amber and light blue styles. TPR (Thermal Plastic Rubber) temple inserts that enhance grip and comfort are included on all styles. Hi Vis orange color contrasting TPR temple inserts are included on our clear, grey, and silver mirror styles.
Features:
- Dielectric design
- Rubber nose piece
- Excellent orbital seal
- Higher level of protection from side impacts
- Thermal plastic rubber temple inserts
- Filters 99% of U.V. radiation
Compliance: Meets or exceeds ANSI Z87.1 and CSA Z94.3 safety standards