Safety Glasses USA Radians Journey Safety Glasses with Black Frame and Silver JR0160ID

Description
Features: Wrap around lens provides excellent optics and coverage. Gel nosepiece allows for all day comfort. 4-Position telescoping temples for superior fit. Lenses are hard coated for scratch resistance. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1 certified.
Description
Features: Wrap around lens provides excellent optics and coverage. Gel nosepiece allows for all day comfort. 4-Position telescoping temples for superior fit. Lenses are hard coated for scratch resistance. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1 certified.

Suppliers

Company
Product
Description
Supplier Links
Radians Journey Safety Glasses with Black Frame and Silver - JR0160ID - Safety Glasses USA
Three Rivers, MI, USA
Radians Journey Safety Glasses with Black Frame and Silver
JR0160ID
Radians Journey Safety Glasses with Black Frame and Silver JR0160ID
Features: Wrap around lens provides excellent optics and coverage. Gel nosepiece allows for all day comfort. 4-Position telescoping temples for superior fit. Lenses are hard coated for scratch resistance. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1 certified.
    Features:
  • Wrap around lens provides excellent optics and coverage.
  • Gel nosepiece allows for all day comfort.
  • 4-Position telescoping temples for superior fit.
  • Lenses are hard coated for scratch resistance.

Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: ANSI Z87.1 certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number JR0160ID
Product Name Radians Journey Safety Glasses with Black Frame and Silver
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details