Safety Glasses USA Radians Rad-Infinity Safety Glasses with Black Frame and IN1-10

Description
Features: Sleek, sporty, lightweight wraparound frame. Gel nosepiece allows for all day comfort. Unique hidden hinge temple design. High gloss painted frame. Comes standard with neckcord. Lenses are coated for scratch resistance. Provides 99.9% UV protection. Cushioned, non-slip rubber temple pads for superior comfort. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 + standards.
Description
Features: Sleek, sporty, lightweight wraparound frame. Gel nosepiece allows for all day comfort. Unique hidden hinge temple design. High gloss painted frame. Comes standard with neckcord. Lenses are coated for scratch resistance. Provides 99.9% UV protection. Cushioned, non-slip rubber temple pads for superior comfort. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 + standards.

Suppliers

Company
Product
Description
Supplier Links
Radians Rad-Infinity Safety Glasses with Black Frame and - IN1-10 - Safety Glasses USA
Three Rivers, MI, USA
Radians Rad-Infinity Safety Glasses with Black Frame and
IN1-10
Radians Rad-Infinity Safety Glasses with Black Frame and IN1-10
Features: Sleek, sporty, lightweight wraparound frame. Gel nosepiece allows for all day comfort. Unique hidden hinge temple design. High gloss painted frame. Comes standard with neckcord. Lenses are coated for scratch resistance. Provides 99.9% UV protection. Cushioned, non-slip rubber temple pads for superior comfort. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 + standards.
    Features:
  • Sleek, sporty, lightweight wraparound frame.
  • Gel nosepiece allows for all day comfort.
  • Unique hidden hinge temple design.
  • High gloss painted frame.
  • Comes standard with neckcord.
  • Lenses are coated for scratch resistance.
  • Provides 99.9% UV protection.
  • Cushioned, non-slip rubber temple pads for superior comfort.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87.1 + standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number IN1-10
Product Name Radians Rad-Infinity Safety Glasses with Black Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Safety Glasses - 6678404 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Glasses
View Details