Safety Glasses USA Bangerz HS-7900 White Alpine Frame Clear Lens Eyeguard HS7900WC

Description
Women's sports eyeguards. Features: Optically correct, high impact shatter-proof polycarbonate lenses. Compact, lightweight TR-90 nylon frame for impact protection. Innovative "Flow Through" injection molding manufacturing technique bonds the frame directly through the lenses to set a new standard in durability. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse. CE compliant.
Description
Women's sports eyeguards. Features: Optically correct, high impact shatter-proof polycarbonate lenses. Compact, lightweight TR-90 nylon frame for impact protection. Innovative "Flow Through" injection molding manufacturing technique bonds the frame directly through the lenses to set a new standard in durability. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-7900 White Alpine Frame Clear Lens Eyeguard - HS7900WC - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-7900 White Alpine Frame Clear Lens Eyeguard
HS7900WC
Bangerz HS-7900 White Alpine Frame Clear Lens Eyeguard HS7900WC
Women's sports eyeguards. Features: Optically correct, high impact shatter-proof polycarbonate lenses. Compact, lightweight TR-90 nylon frame for impact protection. Innovative "Flow Through" injection molding manufacturing technique bonds the frame directly through the lenses to set a new standard in durability. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse. CE compliant.

Women's sports eyeguards.

    Features:
  • Optically correct, high impact shatter-proof polycarbonate lenses.
  • Compact, lightweight TR-90 nylon frame for impact protection.
  • Innovative "Flow Through" injection molding manufacturing technique bonds the frame directly through the lenses to set a new standard in durability.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Adjustable, washable retention headstrap holds eyeguards in place.
  • Micro fiber lens cleaning/protective storage pouch included.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS7900WC
Product Name Bangerz HS-7900 White Alpine Frame Clear Lens Eyeguard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details