Safety Glasses USA Bangerz HS-5500 Black Frame Silver Mirror Lens Eyeguard HS5500BS

Description
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.
Description
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-5500 Black Frame Silver Mirror Lens Eyeguard - HS5500BS - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-5500 Black Frame Silver Mirror Lens Eyeguard
HS5500BS
Bangerz HS-5500 Black Frame Silver Mirror Lens Eyeguard HS5500BS
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Unique, sleek fitting close contoured eyeguard.

    Features:
  • High impact, one-piece shatter-proof polycarbonate lens.
  • Curved, sleek shield design for maximum peripheral and excellent down vision.
  • Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Adjustable, washable headstrap holds eyeguards in place.
  • Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions.
  • Micro fiber lens cleaning/protective storage pouch included.

Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS5500BS
Product Name Bangerz HS-5500 Black Frame Silver Mirror Lens Eyeguard
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details