Safety Glasses USA Bangerz HS-5500 Blue Frame Clear Lens Eyeguard HS5500BC

Description
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.
Description
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-5500 Blue Frame Clear Lens Eyeguard - HS5500BC - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-5500 Blue Frame Clear Lens Eyeguard
HS5500BC
Bangerz HS-5500 Blue Frame Clear Lens Eyeguard HS5500BC
Unique, sleek fitting close contoured eyeguard. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved, sleek shield design for maximum peripheral and excellent down vision. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable headstrap holds eyeguards in place. Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Unique, sleek fitting close contoured eyeguard.

    Features:
  • High impact, one-piece shatter-proof polycarbonate lens.
  • Curved, sleek shield design for maximum peripheral and excellent down vision.
  • Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Adjustable, washable headstrap holds eyeguards in place.
  • Numerous colored frame and lens options available to allow for optimum vision in all lighting conditions.
  • Micro fiber lens cleaning/protective storage pouch included.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS5500BC
Product Name Bangerz HS-5500 Blue Frame Clear Lens Eyeguard
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details