Safety Glasses USA Bangerz HS-4500 Silver Frame Clear Lens Eyeguard with Pouch HS4500SC

Description
Maximum optical quality with wrap lens design. Features: Spherical shaped, distortion free high-impact polycarbonate lenses. Stylish, lightweight, impact resistant frame. Adjustable side arms provide a custom fit. Hypo-allergenic, soft non-slip molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.
Description
Maximum optical quality with wrap lens design. Features: Spherical shaped, distortion free high-impact polycarbonate lenses. Stylish, lightweight, impact resistant frame. Adjustable side arms provide a custom fit. Hypo-allergenic, soft non-slip molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-4500 Silver Frame Clear Lens Eyeguard with Pouch - HS4500SC - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-4500 Silver Frame Clear Lens Eyeguard with Pouch
HS4500SC
Bangerz HS-4500 Silver Frame Clear Lens Eyeguard with Pouch HS4500SC
Maximum optical quality with wrap lens design. Features: Spherical shaped, distortion free high-impact polycarbonate lenses. Stylish, lightweight, impact resistant frame. Adjustable side arms provide a custom fit. Hypo-allergenic, soft non-slip molded rubber nosepiece for greater comfort and impact protection. Lenses are coated for anti-fog and anti-scratch resistance. Adjustable, washable retention headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Maximum optical quality with wrap lens design.

    Features:
  • Spherical shaped, distortion free high-impact polycarbonate lenses.
  • Stylish, lightweight, impact resistant frame.
  • Adjustable side arms provide a custom fit.
  • Hypo-allergenic, soft non-slip molded rubber nosepiece for greater comfort and impact protection.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Adjustable, washable retention headstrap holds eyeguards in place.
  • Micro fiber lens cleaning/protective storage pouch included.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS4500SC
Product Name Bangerz HS-4500 Silver Frame Clear Lens Eyeguard with Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details