Safety Glasses USA Bangerz HS-3000 Clear Lens Eyeguard with Pouch HS3000CP

Description
Shock-absorbent eyeguard for ultimate protection. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved shield design for maximum peripheral and excellent down vision. Shock-absorbent brow bridge with padded nosepiece protector. Lenses are coated for anti-fog and anti-scratch resistance. Fully removable side pads allow for a custom fit. Adjustable, washable headstrap and sweatband holds eyeguards in place. Owner identification tag. Various colored lenses available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.
Description
Shock-absorbent eyeguard for ultimate protection. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved shield design for maximum peripheral and excellent down vision. Shock-absorbent brow bridge with padded nosepiece protector. Lenses are coated for anti-fog and anti-scratch resistance. Fully removable side pads allow for a custom fit. Adjustable, washable headstrap and sweatband holds eyeguards in place. Owner identification tag. Various colored lenses available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-3000 Clear Lens Eyeguard with Pouch - HS3000CP - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-3000 Clear Lens Eyeguard with Pouch
HS3000CP
Bangerz HS-3000 Clear Lens Eyeguard with Pouch HS3000CP
Shock-absorbent eyeguard for ultimate protection. Features: High impact, one-piece shatter-proof polycarbonate lens. Curved shield design for maximum peripheral and excellent down vision. Shock-absorbent brow bridge with padded nosepiece protector. Lenses are coated for anti-fog and anti-scratch resistance. Fully removable side pads allow for a custom fit. Adjustable, washable headstrap and sweatband holds eyeguards in place. Owner identification tag. Various colored lenses available to allow for optimum vision in all lighting conditions. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Shock-absorbent eyeguard for ultimate protection.

    Features:
  • High impact, one-piece shatter-proof polycarbonate lens.
  • Curved shield design for maximum peripheral and excellent down vision.
  • Shock-absorbent brow bridge with padded nosepiece protector.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Fully removable side pads allow for a custom fit.
  • Adjustable, washable headstrap and sweatband holds eyeguards in place.
  • Owner identification tag.
  • Various colored lenses available to allow for optimum vision in all lighting conditions.
  • Micro fiber lens cleaning/protective storage pouch included.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. Meets ASTM F803-03, US Lacrosse and PECC certified lab requirements for women's adult & youth lacrosse and field hockey. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS3000CP
Product Name Bangerz HS-3000 Clear Lens Eyeguard with Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Clear, Indoor/Humid Conditions - 10038845 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details