Safety Glasses USA Bangerz HS-2000 Wraparound Clear Lens Eyeguard with Pouch HS2000P

Description
Wraparound design provides full frontal protection and superior peripheral vision. Features: High impact, one-piece shatter-proof polycarbonate lens. Vented sides allow for greater air flow. Lenses are coated for anti-fog and anti-scratch resistance. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. The exclusive, adjustable side pads allow for a custom fit. Adjustable, washable headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.
Description
Wraparound design provides full frontal protection and superior peripheral vision. Features: High impact, one-piece shatter-proof polycarbonate lens. Vented sides allow for greater air flow. Lenses are coated for anti-fog and anti-scratch resistance. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. The exclusive, adjustable side pads allow for a custom fit. Adjustable, washable headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Bangerz HS-2000 Wraparound Clear Lens Eyeguard with Pouch - HS2000P - Safety Glasses USA
Three Rivers, MI, USA
Bangerz HS-2000 Wraparound Clear Lens Eyeguard with Pouch
HS2000P
Bangerz HS-2000 Wraparound Clear Lens Eyeguard with Pouch HS2000P
Wraparound design provides full frontal protection and superior peripheral vision. Features: High impact, one-piece shatter-proof polycarbonate lens. Vented sides allow for greater air flow. Lenses are coated for anti-fog and anti-scratch resistance. Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection. The exclusive, adjustable side pads allow for a custom fit. Adjustable, washable headstrap holds eyeguards in place. Micro fiber lens cleaning/protective storage pouch included. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Wraparound design provides full frontal protection and superior peripheral vision.

    Features:
  • High impact, one-piece shatter-proof polycarbonate lens.
  • Vented sides allow for greater air flow.
  • Lenses are coated for anti-fog and anti-scratch resistance.
  • Hypo-allergenic, soft molded rubber nosepiece for greater comfort and impact protection.
  • The exclusive, adjustable side pads allow for a custom fit.
  • Adjustable, washable headstrap holds eyeguards in place.
  • Micro fiber lens cleaning/protective storage pouch included.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets or exceeds all USRA and ASTM F803 standards for racquet sports. CE compliant.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HS2000P
Product Name Bangerz HS-2000 Wraparound Clear Lens Eyeguard with Pouch
Unlock Full Specs
to access all available technical data

Similar Products