Safety Glasses USA Harley Davidson HD800 Safety Glasses with Orange Mirror Lens HD800

Description
Defy convention while embracing compliance with the HD800 Series. Features: Striking mirrored lenses coupled with a double 9-base frameless design make this new style truly stand out from the rest. Bar & Shield logo and trailing flame design on silver temples with Harley-Davidson name engraved on lens. Lightweight at just 27 grams, the HD800 Series not only looks good, but is comfortable and easy to wear all day long. Lens Color: Orange Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 standards. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**
Description
Defy convention while embracing compliance with the HD800 Series. Features: Striking mirrored lenses coupled with a double 9-base frameless design make this new style truly stand out from the rest. Bar & Shield logo and trailing flame design on silver temples with Harley-Davidson name engraved on lens. Lightweight at just 27 grams, the HD800 Series not only looks good, but is comfortable and easy to wear all day long. Lens Color: Orange Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 standards. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Suppliers

Company
Product
Description
Supplier Links
Harley Davidson HD800 Safety Glasses with Orange Mirror Lens - HD800 - Safety Glasses USA
Three Rivers, MI, USA
Harley Davidson HD800 Safety Glasses with Orange Mirror Lens
HD800
Harley Davidson HD800 Safety Glasses with Orange Mirror Lens HD800
Defy convention while embracing compliance with the HD800 Series. Features: Striking mirrored lenses coupled with a double 9-base frameless design make this new style truly stand out from the rest. Bar & Shield logo and trailing flame design on silver temples with Harley-Davidson name engraved on lens. Lightweight at just 27 grams, the HD800 Series not only looks good, but is comfortable and easy to wear all day long. Lens Color: Orange Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ and CSA Z94.3 standards. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Defy convention while embracing compliance with the HD800 Series.

    Features:
  • Striking mirrored lenses coupled with a double 9-base frameless design make this new style truly stand out from the rest.
  • Bar & Shield logo and trailing flame design on silver temples with Harley-Davidson name engraved on lens.
  • Lightweight at just 27 grams, the HD800 Series not only looks good, but is comfortable and easy to wear all day long.

Lens Color: Orange Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87+ and CSA Z94.3 standards.

**Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HD800
Product Name Harley Davidson HD800 Safety Glasses with Orange Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Luxor Protective Eyewear - 697516 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details