Safety Glasses USA Harley Davidson HD510 Safety Glasses with Matte Black Frame HD510

Description
Features: Aggressive sport style wrap-around design. 10 base curve provides optimum field of vision and side-protection. Black Matte finish metal frame with a special nickel free coating. Harley-Davidson® logo laser engraved on the lens and printed on both temples. Spring-hinges and soft rubber temple tips for secure comfort and fit. Adjustable soft saddle nose pads. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ Standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**
Description
Features: Aggressive sport style wrap-around design. 10 base curve provides optimum field of vision and side-protection. Black Matte finish metal frame with a special nickel free coating. Harley-Davidson® logo laser engraved on the lens and printed on both temples. Spring-hinges and soft rubber temple tips for secure comfort and fit. Adjustable soft saddle nose pads. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ Standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Suppliers

Company
Product
Description
Supplier Links
Harley Davidson HD510 Safety Glasses with Matte Black Frame - HD510 - Safety Glasses USA
Three Rivers, MI, USA
Harley Davidson HD510 Safety Glasses with Matte Black Frame
HD510
Harley Davidson HD510 Safety Glasses with Matte Black Frame HD510
Features: Aggressive sport style wrap-around design. 10 base curve provides optimum field of vision and side-protection. Black Matte finish metal frame with a special nickel free coating. Harley-Davidson® logo laser engraved on the lens and printed on both temples. Spring-hinges and soft rubber temple tips for secure comfort and fit. Adjustable soft saddle nose pads. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87+ Standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**
    Features:
  • Aggressive sport style wrap-around design.
  • 10 base curve provides optimum field of vision and side-protection.
  • Black Matte finish metal frame with a special nickel free coating.
  • Harley-Davidson® logo laser engraved on the lens and printed on both temples.
  • Spring-hinges and soft rubber temple tips for secure comfort and fit.
  • Adjustable soft saddle nose pads.

Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87+ Standard.

**Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HD510
Product Name Harley Davidson HD510 Safety Glasses with Matte Black Frame
Unlock Full Specs
to access all available technical data

Similar Products