Safety Glasses USA Harley Davidson HD1002 Safety Glasses with Gun Metal Frame HD1002

Description
Form and function come together like never before. The HD1000 Series was inspired by the distinctive heritage of the Harley-Davidson brand. Temples feature an aggressive "chrome" flame emblem with the legendary H-D Bar and Shield logo for unmistakable Harley styling, while the dual lens design has a tight orbital wrap for a secure fit and superior protection. Everything you would expect from a Harley-Davidson branded product, and no better way to stay protected. Features: Durable plastic frame with a painted metallic finish provides a rugged style with lightweight comfort Polycarbonate, anti-fog lenses resist impact, distortion and scratches while blocking harmful ultraviolet rays Compliance: Meets ANSI Z87.1-2003 High Impact standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**
Description
Form and function come together like never before. The HD1000 Series was inspired by the distinctive heritage of the Harley-Davidson brand. Temples feature an aggressive "chrome" flame emblem with the legendary H-D Bar and Shield logo for unmistakable Harley styling, while the dual lens design has a tight orbital wrap for a secure fit and superior protection. Everything you would expect from a Harley-Davidson branded product, and no better way to stay protected. Features: Durable plastic frame with a painted metallic finish provides a rugged style with lightweight comfort Polycarbonate, anti-fog lenses resist impact, distortion and scratches while blocking harmful ultraviolet rays Compliance: Meets ANSI Z87.1-2003 High Impact standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Suppliers

Company
Product
Description
Supplier Links
Harley Davidson HD1002 Safety Glasses with Gun Metal Frame - HD1002 - Safety Glasses USA
Three Rivers, MI, USA
Harley Davidson HD1002 Safety Glasses with Gun Metal Frame
HD1002
Harley Davidson HD1002 Safety Glasses with Gun Metal Frame HD1002
Form and function come together like never before. The HD1000 Series was inspired by the distinctive heritage of the Harley-Davidson brand. Temples feature an aggressive "chrome" flame emblem with the legendary H-D Bar and Shield logo for unmistakable Harley styling, while the dual lens design has a tight orbital wrap for a secure fit and superior protection. Everything you would expect from a Harley-Davidson branded product, and no better way to stay protected. Features: Durable plastic frame with a painted metallic finish provides a rugged style with lightweight comfort Polycarbonate, anti-fog lenses resist impact, distortion and scratches while blocking harmful ultraviolet rays Compliance: Meets ANSI Z87.1-2003 High Impact standard. **Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Form and function come together like never before. The HD1000 Series was inspired by the distinctive heritage of the Harley-Davidson brand. Temples feature an aggressive "chrome" flame emblem with the legendary H-D Bar and Shield logo for unmistakable Harley styling, while the dual lens design has a tight orbital wrap for a secure fit and superior protection. Everything you would expect from a Harley-Davidson branded product, and no better way to stay protected.

    Features:
  • Durable plastic frame with a painted metallic finish provides a rugged style with lightweight comfort
  • Polycarbonate, anti-fog lenses resist impact, distortion and scratches while blocking harmful ultraviolet rays

Compliance: Meets ANSI Z87.1-2003 High Impact standard.

**Harley Davidson Safety Eyewear is intended for industrial safety applications and not motorcycle riding. These products are for individual or company use and not intended for resale.**

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number HD1002
Product Name Harley Davidson HD1002 Safety Glasses with Gun Metal Frame
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Clear, Indoor - 697514 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details