Safety Glasses USA Pyramex XSG Goggle with Indoor-Outdoor Anti-Fog Lens GB4080ST

Description
XSG Features: Flame resistant foam padding forms seal to keep out dust and airborne particles. Interchangeable temple/strap included with each pair. Strap has Quick Fit retainer for easy on/off. Design allows air to flow freely reducing heat. Indoor-Outdoor Anti-Fog Lens: Commonly used where it is required to move between indoor applications to outdoor applications. Lenses are treated to prevent fogging, scratching, and static. Lenses are treated to prevent fogging and self seal small scratches Lens and frame are vented to increase air flow. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CE EN 166 Certified CAN/CSA Z94.3-07
Description
XSG Features: Flame resistant foam padding forms seal to keep out dust and airborne particles. Interchangeable temple/strap included with each pair. Strap has Quick Fit retainer for easy on/off. Design allows air to flow freely reducing heat. Indoor-Outdoor Anti-Fog Lens: Commonly used where it is required to move between indoor applications to outdoor applications. Lenses are treated to prevent fogging, scratching, and static. Lenses are treated to prevent fogging and self seal small scratches Lens and frame are vented to increase air flow. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CE EN 166 Certified CAN/CSA Z94.3-07

Suppliers

Company
Product
Description
Supplier Links
Pyramex XSG Goggle with Indoor-Outdoor Anti-Fog Lens - GB4080ST - Safety Glasses USA
Three Rivers, MI, USA
Pyramex XSG Goggle with Indoor-Outdoor Anti-Fog Lens
GB4080ST
Pyramex XSG Goggle with Indoor-Outdoor Anti-Fog Lens GB4080ST
XSG Features: Flame resistant foam padding forms seal to keep out dust and airborne particles. Interchangeable temple/strap included with each pair. Strap has Quick Fit retainer for easy on/off. Design allows air to flow freely reducing heat. Indoor-Outdoor Anti-Fog Lens: Commonly used where it is required to move between indoor applications to outdoor applications. Lenses are treated to prevent fogging, scratching, and static. Lenses are treated to prevent fogging and self seal small scratches Lens and frame are vented to increase air flow. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CE EN 166 Certified CAN/CSA Z94.3-07
    XSG Features:
  • Flame resistant foam padding forms seal to keep out dust and airborne particles.
  • Interchangeable temple/strap included with each pair.
  • Strap has Quick Fit retainer for easy on/off.
  • Design allows air to flow freely reducing heat.
    Indoor-Outdoor Anti-Fog Lens:
  • Commonly used where it is required to move between indoor applications to outdoor applications.
  • Lenses are treated to prevent fogging, scratching, and static.
  • Lenses are treated to prevent fogging and self seal small scratches
  • Lens and frame are vented to increase air flow.
  • Offers protection from excessive glare.
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate lenses
    Compliance:
  • Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards.
  • CE EN 166 Certified
  • CAN/CSA Z94.3-07
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number GB4080ST
Product Name Pyramex XSG Goggle with Indoor-Outdoor Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Welding Shields -  - MSA Safety
Specs
Application Welding
View Details
Specs
Type Goggles
Application Laser Protection
View Details