Safeguard Technology, Inc. Portable Anti-Slip Floor Cover Roll-Traction®

Description
Portable Anti-Slip Walkway Solution for Large Areas Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more. Temporary or Permanent High strength and puncture resistant, you can unroll our Roll-Traction covers for temporary installation, then roll up for storage. Or, use fasteners and adhesives for a more permanent solution. Exceeds OSHA & ADA Guidelines Independent lab testing confirms that our superior composition is nearly double both the OSHA and ADA guidelines for Coefficient of Friction values, even in wet or oily conditions. Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Base Material High Strength Geomembrane Base Thickness 0.068 inches (1.72 mm)
Datasheet
Description
Portable Anti-Slip Walkway Solution for Large Areas Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more. Temporary or Permanent High strength and puncture resistant, you can unroll our Roll-Traction covers for temporary installation, then roll up for storage. Or, use fasteners and adhesives for a more permanent solution. Exceeds OSHA & ADA Guidelines Independent lab testing confirms that our superior composition is nearly double both the OSHA and ADA guidelines for Coefficient of Friction values, even in wet or oily conditions. Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Base Material High Strength Geomembrane Base Thickness 0.068 inches (1.72 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Anti-Slip Floor Cover - Roll-Traction® - Safeguard Technology, Inc.
Streetsboro, OH, USA
Portable Anti-Slip Floor Cover
Roll-Traction®
Portable Anti-Slip Floor Cover Roll-Traction®
Portable Anti-Slip Walkway Solution for Large Areas Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more. Temporary or Permanent High strength and puncture resistant, you can unroll our Roll-Traction covers for temporary installation, then roll up for storage. Or, use fasteners and adhesives for a more permanent solution. Exceeds OSHA & ADA Guidelines Independent lab testing confirms that our superior composition is nearly double both the OSHA and ADA guidelines for Coefficient of Friction values, even in wet or oily conditions. Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Base Material High Strength Geomembrane Base Thickness 0.068 inches (1.72 mm)

Portable Anti-Slip Walkway Solution for Large Areas

Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more.

Temporary or Permanent

High strength and puncture resistant, you can unroll our Roll-Traction covers for temporary installation, then roll up for storage. Or, use fasteners and adhesives for a more permanent solution.

Exceeds OSHA & ADA Guidelines

Independent lab testing confirms that our superior composition is nearly double both the OSHA and ADA guidelines for Coefficient of Friction values, even in wet or oily conditions.

Grit to Suit Your Application

Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine.

Base Material

High Strength Geomembrane

Base Thickness

0.068 inches (1.72 mm)

Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Industrial Floor Mats
Product Number Roll-Traction®
Product Name Portable Anti-Slip Floor Cover
Mat Type Runner; Traction / Slip Resistant; Specialty; Traction
Features Outdoor / Exterior (optional feature)
Material High Strength Geomembrane
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Anti Static Mats - 2325561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details