Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520163010

Description
Grommet DA 120/180/ 15
Request a Quote
Description
Grommet DA 120/180/ 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366165
Cable Grommets 1366165
Grommet DA 120/180/ 15

Grommet DA 120/180/ 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366165
Product Name Cable Grommets
Inside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8616-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 1901993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0591 inch (1.5 mm)
Material Plastic; Other; Polychloroprene
View Details