Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520075010

Description
Grommet DA 185/250/15
Request a Quote
Description
Grommet DA 185/250/15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366351
Cable Grommets 1366351
Grommet DA 185/250/15

Grommet DA 185/250/15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366351
Product Name Cable Grommets
Inside Diameter 0.7283 inch (18.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet, Jacketed Wire, .24-.27
Specs
Inside Diameter 0.2402 to 0.2701 inch (6.1 to 6.86 mm)
View Details
Cable Grommets - 2133617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.3071 inch (7.8 mm)
Groove Width 0.0906 inch (2.3 mm)
Material Plastic; Other; PVC
View Details