RS Components, Ltd. Cable Grommets 2133617

Description
RS PRO Grommet (open) , PVC Black , Pane
Request a Quote
Description
RS PRO Grommet (open) , PVC Black , Pane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2133617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2133617
Cable Grommets 2133617
RS PRO Grommet (open) , PVC Black , Pane

RS PRO Grommet (open) , PVC Black , Pane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2133617
Product Name Cable Grommets
Groove Width 0.0906 inch (2.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 6664590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details
Cable Grommets - 2133608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 6664593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details
Cable Grommets - 2691842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details