Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520072010

Description
Grommet DA 160/220/15
Request a Quote
Description
Grommet DA 160/220/15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366430
Cable Grommets 1366430
Grommet DA 160/220/15

Grommet DA 160/220/15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366430
Product Name Cable Grommets
Inside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 740 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 1367130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.3937 inch (10 mm)
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; PVC
View Details