Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520057010

Description
Grommet DA 110/150/30
Request a Quote
Description
Grommet DA 110/150/30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366345
Cable Grommets 1366345
Grommet DA 110/150/30

Grommet DA 110/150/30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366345
Product Name Cable Grommets
Inside Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8615-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 1901974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.1575 inch (4 mm)
Material Plastic; Other; Polychloroprene
View Details