SAFE ENGINEERING SERVICES & TECHNOLOGIES, LTD.
1310010010 -- CABLE GROMMETS
Safe Engineering Services & Technologies, Ltd.
Cable Grommets
1310010010
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1614111 |
|
Product Name
|
Cable Grommets |
|
Inside Diameter
|
0.2953 inch (7.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Plastic; Polyamide (PA66), Nylon 6/6
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
View Details
Shape
Round
Inside Diameter
0.5315 inch (13.5 mm)
Groove Width
0.2953 inch (7.5 mm)
View Details