Safe Engineering Services & Technologies, Ltd. Cable Grommets 1070023010

Description
PVC grommet DK 7/14/18-2
Request a Quote
Description
PVC grommet DK 7/14/18-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1367039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1367039
Cable Grommets 1367039
PVC grommet DK 7/14/18-2

PVC grommet DK 7/14/18-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1367039
Product Name Cable Grommets
Inside Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2691836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
Material Plastic; Other; PVC
View Details
Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details