Safe Engineering Services & Technologies, Ltd. Cable Grommets 01070043010

Description
SES 01070043010 Cable Grommet
Request a Quote
Description
SES 01070043010 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1367253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1367253
Cable Grommets 1367253
SES 01070043010 Cable Grommet

SES 01070043010 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1367253
Product Name Cable Grommets
Inside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details