SAF-T-CART Cylinder Cart 600-10

Description
Intended for auto shops, power plants and other narrow environments, the 600-10 carries a large oxygen and medium acetylene cylinder, carrying them front to back rather than the traditional side to side method. This two-tiered design ensures easy maneuverability through the tightest spots. Also available with a firewall; just ask for the 600-10FW.
Description
Intended for auto shops, power plants and other narrow environments, the 600-10 carries a large oxygen and medium acetylene cylinder, carrying them front to back rather than the traditional side to side method. This two-tiered design ensures easy maneuverability through the tightest spots. Also available with a firewall; just ask for the 600-10FW.
Datasheet
Datasheet Summary
Powered by GS/AI

The Cylinder Cart model 600-10 from SAF-T-CART is designed for transporting large oxygen and medium acetylene cylinders in narrow environments such as auto shops and power plants. Its unique front-to-back configuration allows for enhanced maneuverability in tight spaces, making it suitable for areas where traditional side-to-side carts may struggle. The cart features a baseplate measuring 20,Äù x 10,Äù, a height of 50,Äù, and a width of 18,Äù, with a total weight of 42 lbs. It is equipped with SC-8-PL wheels, ensuring stability and ease of movement. The 600-10 is also available with an optional firewall for added safety.

Datasheet Summary
Powered by GS/AI

The Cylinder Cart model 600-10 from SAF-T-CART is designed for transporting large oxygen and medium acetylene cylinders in narrow environments such as auto shops and power plants. Its unique front-to-back configuration allows for enhanced maneuverability in tight spaces, making it suitable for areas where traditional side-to-side carts may struggle. The cart features a baseplate measuring 20,Äù x 10,Äù, a height of 50,Äù, and a width of 18,Äù, with a total weight of 42 lbs. It is equipped with SC-8-PL wheels, ensuring stability and ease of movement. The 600-10 is also available with an optional firewall for added safety.

Suppliers

Company
Product
Description
Supplier Links
Cylinder Cart - 600-10 - SAF-T-CART
Clarksdale, MS, USA
Cylinder Cart
600-10
Cylinder Cart 600-10
Intended for auto shops, power plants and other narrow environments, the 600-10 carries a large oxygen and medium acetylene cylinder, carrying them front to back rather than the traditional side to side method. This two-tiered design ensures easy maneuverability through the tightest spots. Also available with a firewall; just ask for the 600-10FW.

Intended for auto shops, power plants and other narrow environments, the 600-10 carries a large oxygen and medium acetylene cylinder, carrying them front to back rather than the traditional side to side method. This two-tiered design ensures easy maneuverability through the tightest spots. Also available with a firewall; just ask for the 600-10FW.

Supplier's Site Datasheet

Technical Specifications

  SAF-T-CART
Product Category Material Handling Carts and Trucks
Product Number 600-10
Product Name Cylinder Cart
Cart / Truck Type Hand Truck; Cylinder Truck
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details