SAF-T-CART Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| An extension of the 863-20, the 863-24 features 24 steel wheels to provide an easy pivot point, carrying a large oxygen and a medium acetylene cylinder easily and efficiently. | |
| An extension of the 873-20, the 873-24 features 24 steel wheels to provide an excellent pivot point, carrying large oxygen and acetylene cylinders with ease. | |
| An ideal dock cart, the 750-20 carries two high-pressure cylinders with ease, using two 10" semi-pneumatic wheels to keep you running flat free. Additional bracing makes this sturdy cart even... | |
| Building on the 403-20, the 403-24 adds four extra inches to its steel wheels, providing a higher pivot point for manipulating heavy loads. Like the 403-20, the 403-24 carries large... | |
| Built on the same concept as the EZ Load 4L, the Cryo 8860 is a flat platform designed to move large liquid cylinders with ease. It utilizes four ultra-quiet swivel... | |
| Built on the same frame as the 250, the 250-2 brings a double trailwheel to the table, making transporting a single high-pressure cylinder even easier. Using the same 8" semi-pneumatic... | |
| Built with an ergonomically designed T-handle, the 935-8S carries medium oxygen and acetylene cylilnders. Its 8 steel-hubbed, semi-pneumatic wheels carry this cart easily and keep it running at free. The... | |
| Designed for 110 volt welding machines, the MC-61 is the smaller for the MC pair. It holds a small welding machine and an 8.25" cylinder. Its two 6" semi-pneumatic wheels... | |
| Designed for a fast-paced work environment, the 780-10 is ideal for the quick loading and movement of two high-pressure cylinders dock and shop environments, thanks to its easy access baseplate. | |
| Designed for ai-cooled engine-driven welders, our arc liner trailers will carry any load. Just specify the hitch for your application and the trailer ships directly to you ready for road... | |
| Designed for areas such as outdoor construction sites, where falling objects are a major concern, Saf-T-Cart o ers the Hood Cart, made with a 7 gauge top to protect your... | |
| Designed for larger operations, the 870-14 is designed to carry large oxygen and acetylene cylinders quickly and easily. Its 14 semi-pneumatic wheels will keep you running flat-free, ensuring efficient operation. | |
| Designed for light duty, the 822-10 carries medium oxygen and acetlene cylinders, securing its load with a steel cylinder retaining clamp. The cart rolls on two 10" polyolen wheels, keeping... | |
| Designed for rough terrain, the 402-16 is great for all around use. The 402-16 carries large oxygen and acetylene cylinders over everything from smooth plant oors to the rough ground... | |
| Designed for rough terrain, the 861-16 carries a large oxygen and a medium acetylene cylinder easily and e ciently. Its large, 16 pneumatic tires roll over rough terrrain with ease,... | |
| Designed for rough terrain, the 871-16 is capable of carrying large oxygen and acetylene cylinders, securing them with a safety chain. Its 16 pneumatic tires, with no- at additive, allow... | |
| Designed for versatility, the MM-8 is intended to carry a variety of mini migs, inverters and plasma machines. It carries a single 9.5" cylinder and uses two casters for easy... | |
| Designed to carry medium sized oxygen and acetylene cylinders, the 820-8 uses a steel cylinder retaining clamp to secure its load. This cart rolls smoothly on 8" semi-pneumatic, steel-hubbed wheels,... | |
| Designed to deliver a single high-pressure cylinder to a broad range of environments, utilizing 8" semi-pneumatic wheels, the 250 is perfect for quick deliveries to hospitals, labs or anywhere else... | |
| Designed to deliver a single liquid cylinder, the LCT-12-6 features an adjustable hook that allows it to carry a variety of liquid cylinders with a simple adjustment. Its pneumatic wheels... | |
| Designed to secure your entire cutting unit, the 1324 IIE is the original Saf-T-Cart. Its lockable cabinet allows regulators, torches and tips to become a part of the unit and... | |
| Designed to work on rougher terrain than the rest of the medium to small 800 series carts, the 821-10 carries medium sized oxygen and acetylene cylinders, utilizing a steel cylinder... | |
| Designed with 14 guage tubing and a 1/4" baseplate, the 702 carries the heaviest loads quickly and easily. Its 10" semi-pneumatic wheels are guaranteed to keep you running flat free. | |
| DOur own propane cart, the 7-900-4P (above) is designed to carry large propane tanks with ease. Its unique design cuts on weight and materials, saving you on both efficiency and... | |
| Expanding on the 502-16, the 504-30 adds beefy 5.30 x 12 auto tires, including a full length spindle, to ensure easy maneuverability over the roughest terrain. This cart has the... | |
| Featuring 20" steel wheels, the 863-20 is guaranteed to keep you running at-free while carrying large oxygen and medium acetylene cylinders with ease. In addition to providing flat-free service, the... | |
| Featuring 20" steel wheels, the 873-20 is guaranteed to keep you running at-free while carrying large oxygen and acetylene cylinders with ease. In addition to providing flat-free service, the 873-20s... | |
| Featuring a lockable tookbox, permaclamps and hose wraps, the 502-16 is perfect for sites where security is an issue. The 16 pneumatic no- flat wheels roll over the roughest terrain... | |
| Featuring an ergonomically designed T-handle, the 830-8 carries medium sized oxygen and acetylene cylinders. Built for stability, this cart is designed around a one-piece, 14 gauge sheet metal frame, folded... | |
| Following in the footsteps of the 800 series, this tote is designed to carry small, lightweight cylinders quickly and serve as a functional stand when in place. Both the 20-10... | |
| In keeping with the heavy-duty theme of the 500 series, the 553-20 adds 20 steel wheels to the lockable toolbox and strong lifting eye. As a result, this cart is... | |
| Intended for auto shops, power plants and other narrow environments, the 600-10 carries a large oxygen and medium acetylene cylinder, carrying them front to back rather than the traditional side... | |
| Intended for hospitals, labs and fill plants, the EZ Load 4L is the ultimate cart for any location where handling and maneuverability are paramount. Its phenolic wheels and swivel caster... | |
| Intended for small shops and home use, the 800-6T is designed to be an a ordable, homebased unit. The 800-6T features a new, ergonomically designed handle. Also available without a... | |
| Intended for the same fast-paced environment as the 780-10, the 780-10W features a wider frame and baseplate, designed to carrty three medium or two large acetylene cylinders. Comes standard with... | |
| Like the 553-20, the 553-24 brings large steel wheels to the table. This cart uses 24 steel wheels to carry large oxygen and acetylene cylinders at free, ensuring continuous operation... | |
| One of the original uniframe Saf-T-Carts, the 401-14 has long been a cylinder-toting workhorse. This cart carries large oxygen and acetylene cylinders with ease using two 14 semi-pneumatic wheels, guaranteed... | |
| Our CR-550 series is designed to provide you with secure cylinder storage that is capable of quick and easy transportation. Constructed from 2" square tubing and a 3/16" steel baseplate,... | |
| Similar to the MM-8, the MM-10 is intended to hold a wide variety of larger machjines. Using 10" polyolefin wheels and swivel casters, this cart maximizes maneuverability while staying flat... | |
| The 401-14-FW combines a firewall with the dependability of our 400 series carts to provide you with the protection and safety you need for your cutting outfit. The 401-14-FW carries... | |
| The 4L-100-FW provides great utility because it allows you to separate and store a variety of cylinders, such as liquid and fuel gases with a firewall. Using a ratchet strap... | |
| The 503-20 features heavy duty steel wheels designed to keep your cart at free no matter how much abuse you throw at it. This cart has the same lockable toolbox... | |
| The 503-24 features two 24 steel wheels. Virtually indestructable, these steel wheels will keep your operation up and running no matter what. Also alvailable with a firewall; just ask for... | |
| The 552-16-FW adds a firewall to provide you with the protection you need to keep your operation running safely. 16" pneumatic wheels (with no-flat additive) complete the heavy duty design,... | |
| The 552-16-FW-FL adds forklift stirrups to maximize mobility while providing excellent firewall protection. Built from heavy-duty square steel tubing, these forklift stirrups are built to last, providing years of service. | |
| The 554-30-FW adds firewall protection to its beefy auto tires to provide the safety you need while simultaneously allowing you to navigate the rougest terrain with ease. Featuring a lockable... | |
| The 701 makes use of a single handle to ensure easy maneuverability of your hard goods over the roughest ground. Constructed with 14 gauge tubing and a 1/4" baseplate, this... | |
| The 704 uses its continous steel frame as a handle, ensuring sturdy and exceptional maneuverabiity. Built with 14 guage tubing and a 1/4" baseplate, this cart is built to last. | |
| The 750-10 is designed to carry a single high-pressure cylinder in a variety of environments using 10" semi-pneumatic wheels to ensure continuous, flat-free operation. Due to the sturdy bracing between... | |
| The 810-6 is a light duty cart designed to carry small oxygen and acetylene cylinders. This cart comes standard with a lower band for attaching smaller cylinders securely using Saf-T-Carts... | |
| The 820-10 is designed to carry medium sized oxygen and acetylene cylinders. This cart utilizes a steel cylinder retaining clamp to secure its load. This cart rolls on twin 10"... | |
| The 860-14 is designed to carry a large oxygen and a medium acetylene cylinder. This cart rolls on two 14" semi-pneumatic wheels, keeping you running at free. The 860-14 uses... | |
| The AC-54 is a utility wagon designed to make it easy for youto transport mass quantities of medical cylinders with ease. Using ratchet straps for security, this cart keeps your... | |
| The AC-54TD is an enclosed delivery system with lockable doors and a top. LIke the AC-54, this cart ships with ratchet straps (STP-Blue) and optional nesting dividers to minimize metal-to-metal... | |
| The addition of a firewall to the standard 600-10 makes it possible to have thefirewall protection of our wider carts in a narrow package, enabling you to navigate the narrow... | |
| The B-Tote is designed to be an easily portable stand for B cylinders by combining a stable baseplate with an ergonomically designed handle. A removable handle facilitate easy cylinder loading... | |
| The CT-6 and CT-8 transportsix high-pressure cylinders quickly and easily through labs, fill plants or anywhere where you may need to transport multipole cylinders simultaneously without forklift access. A low... | |
| The IV-1 easily accommodates practically all inverters and carries a single high-pressure cylinder. It maneuvers easily on swivel casters, utilizing two 8" semi-pneumatic wheels to stay flat free. Ships fully... | |
| The IV-2 is especially suited to accommodate big wire reels, thanks to its side-mounted design. It holds practically every inverter on the market and carries two high-pressure cylinders. Ships fully... | |
| The Jim Dandy cart makes use its tall profile to make delivering hard goods a cinch by adding the extra clearance you need to carry the tallest loads. Featuring 1"... | |
| The MC-81 is intended to hold 110 volt welding machines. It holds larger machines and an 8.25" cylinder. It rolls on 8" polyolefin wheels and uses swivel casters for maneuverability. | |
| The MM6-12 carries twelve M6 cylinders on four ultra-quiet casters, utilizing rear swivel casters for exceptional mobility in hospitals and labs. Also available as a stand; just ask for the... | |
| The MM6-24 carries 24 M6 cylinders on four ultra-quiet casters, making it perfect for labs and hospitals. It stores cylinders on an elevated shelf for easy access. Also available as... | |
| The MM6-36 is designed to carry 36 M6 cylinders with ease. It rolls on four ultra-quiet casters and utilizes rear swivel casters for exceptional handling in hospitals and labs. Also... | |
| The MM6-60 is a portable stand designed to hold sixty M6 cylinders vertically, storing them on an elevated shelf for easy access. Designed for stationary storage, it has handles on... | |
| The MM6-6S is a stationary stand intended to store six M6 cylinders with ease. This stand comes with two handles to facilitate loaded movement. Like all MM6 carts and stands,... | |
| The Nitro-40 is designed to carry a single 20 lb. nitrous oxide cylinder while also serving as a functional stand. It secures its load with an alligator clip strap, safely... | |
| The RG-16-3 is our answer to large, engine driven welding machine logistics. Centering on its twin, 16" pneumatic wheels (with no-flat additive), this cart maneuvers effortlessly, utilizing a center pivot... | |
| The Universal Feeder Cart (UFC) is designed for mobility on shop floors. It pivots on two, center-mounted 8" polyolefin wheels for excellent mobility. It holds most wire feeders on the... | |
| TheUtility Wagon is designed to carry D and E medical cylinders, as well as other small industrial cylinders, quickly and easily. The Texas Utility Wagon (above) comes with a removable... | |
| Using a quality firewall, the 403-20-FW carries large oxygen and acetylene cylinders side by side while eliminating the need to seperate the cylinders for extended storage. Available with a permaclamp... | |
| Using sturdy, 20 steel wheels the 403-20 is guaranteed to keep your operation up and running, at-free, carrying large oxygen and acetylene cylinders with ease. Also available with a firewall; |