This specification covers performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in road vehicle applications that are: low voltage (0 to 60 VDC) or coaxial. Incomplete (mechanical) specifications for jacketed twisted pair connectors are also provided. These procedures are only applicable to terminals used for in-line, header, and device connector systems. They are not applicable to edge board connector systems, twist-lock connector systems, >60 VAC or DC, or to eyelet terminals. No electrical connector, terminal, or related component may be represented as having met USCAR specifications unless conformance to all applicable requirements of this specification have been verified and documented. All required verification and documentation must be done by the supplier of the part or parts. If testing is performed by another source, it does not relieve the primary supplier of responsibility for documentation (DVP&R) of all test results and for verification that all samples tested met all applicable acceptance criteria (see 4.3 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | USCAR2-9 |
| Product Name | PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS |