This part of SAE J968 specifies two types of calibrating nozzle and holder assemblies intended for the testing and setting of diesel injection pumps on test benches. It applies to: a A calibrating nozzle and holder assembly with a single hole orifice plate; b A calibrating nozzle and holder assembly with a delay pintle type nozzle. The approximate range of the calibrating nozzle and holder assembly is up to: a 300 mm 2x/stroke with the single hole orifice plate; b 150 mm 2x/stroke with the delay pintle type nozzle. Setting and maintenance requirements are specified in ISO 4008/3.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J968/1_201509 |
| Product Name | Diesel Injection Pump Testing - Part 1: Calibrating Nozzle and Holder Assemblies |