This SAE Standard covers fuel and oil hose, coupled and uncoupled, for use with gasoline, oil, diesel fuel, lubrication oil, or the vapor present in either the fuel system or in the crankcase of internal combustion engines in mobile, stationary, and marine applications. Sections 7 and 11 cover hose intended to meet the demands of fuel injection systems. Sections 10 and 11 cover hose intended to meet low fuel permeation requirements. Section 3 covers Coupled and Uncoupled Synthetic Rubber Tube and Cover (SAE 30R2). Section 4 covers Lightweight Braided Reinforced Lacquer, Cement, or Rubber Covered Hose (SAE 30R3). Section 5 covers Wire Inserted Synthetic Rubber Tube and Cover (SAE 30R5). Section 6 covers Low-Pressure Coupled and Uncoupled Synthetic Rubber Tube and Cover (SAE 30R6), (SAE 30R7), (SAE 30R8). Section 7 covers Fuel Injection Hose Medium-Pressure Coupled and Uncoupled Synthetic Rubber Tube and Cover (SAE 30R9). Section 8 covers In-Tank, Low-Pressure, Uncoupled Fuel Hoses (SAE 30R10). Section 9 covers Unified Method for Fuel Hose Permeation. Section 10 covers Low Permeation Fuel Fill and Vent Hose (SAE 30R11). Section 11 covers Low Permeation Fuel Feed and Return Hose (SAE 30R12).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J30_199806 |
| Product Name | Fuel and Oil Hoses |