This SAE Recommended Practice SAE J2847-2 establishes requirements and specifications for communication between PLUG-IN ELECTRIC VEHICLE (EVCC)s and the DC Off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator. This document applies to the off-board DC charger for conductive charging, which supplies DC current to the RESS of the electric vehicle through a SAE J1772\u2122 coupler. Communications will be on the J1772 Pilot line for PLC communication. The details of PLC communications are found in SAE J2931/4. The specification supports DC energy transfer via Forward Power Flow (FPF) from source to vehicle.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J2847/2_201208 |
| Product Name | Communication Between Plug-In Vehicles and Off-Board DC Chargers |