This SAE Standard covers the minimum requirements for a low-permeation tubing (100 g/m 2x/day or less) for use as a low pressure (14.5 kPa) liquid- or vapor-carrying component for use in gasoline or diesel fuel filler, vent, and vapor systems. The construction shall be designed to be functional over a temperature range of -40 to 100 °C for the T1 designation, or -40 to 125 °C for the T2 designation.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J2405_202109 |
| Product Name | Low-Permeation Fuel Fill and Vent Tube |