This document is intended to supplement SAE J2403 by providing the content of Table 1, Table 2, and Table 3 from SAE J2403 in a form that can be sorted and searched for easier use. It is NOT intended as a substitute for the actual document, and any discrepancies between this Digital Annex and the published SAE J2403 document must be resolved in favor of the published document. This document provides the content of Table 1 and Table 2 published in SAE J2403 into the single table in the 'Term' tab, while the 'Recommended Term Definitions' tab provides the content of Table 3 in SAE J2403 and the 'Glossary' tab provides the content of Table 4 in SAE J2403.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J2403DA_201807 |
| Product Name | Digital Annex of Medium/Heavy-Duty E/E Systems Diagnosis Nomenclature |