This SAE Recommended Practice provides a systematic method for the identification of ground thread taps for inch sizes up to 9.999 in with a Maximum Thread-per-Inch of 99.9, and Metric sizes up to 99.9 mm with a Maximum pitch of 9.99 mm. It is intended to assist in the cataloging and supplying of these tools. It is not intended for ACME, Buttress, or similar type thread forms. NOTE 1\u2014 Caution must be taken when assigning codes to prevent specifying taps that cannot be physically or economically manufactured. NOTE 2\u2014 The Code Number coming from the manufacturer MUST reflect the actual tool construction. NOTE 3\u2014 In particular without limitation, SAE disclaims all responsibility for the accuracy or completeness of information contained within this report if the standards of this report are retrieved, combined, or used in connection with any software.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J2123_199810 |
| Product Name | Numbering System for Taps |