This SAE Standard covers hose fabricated from fabric braid and synthetic rubber, assembled with end fittings for use in automotive power steering applications at pressures as indicated in Table 1B , as flexible connections within the temperature range of −40 °C (−40 °F) to 121°C (250 °F) average, 135 °C (275 °F) maximum peaks. These hoses are intended for use in applications where reduction in amplitude of pump pressure pulsations is not required.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J191_199805 |
| Product Name | Power Steering Pressure Hose\u2014Low Volumetric Expansion Type |