The specification covers hose fabricated from fabric braid and synthetic rubber, assembled with end fittings for use in automotive power steering applications at pressures as indicated in Table 1 , as flexible connections within the temperature range of -40 C (-40 F) to 121 C (250 F) average, 149 C (300 F) maximum peaks. These hoses are intended for use in applications where reduction in amplitude of pump pressure pulsations is not required.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J191_197008 |
| Product Name | POWER STEERING PRESSURE HOSE - LOW VOLUMETRIC EXPANSION TYPE |