This document covers two types of hose fabricated from fabric braid and synthetic rubber, assembled with end fittings for use in automotive power steering applications as flexible connections within the temperature range of -40 °C to +120 °C (-40 °F to +250 °F) average, and 135 °C (275 °F) maximum peaks. These hoses are intended for use in applications where reduction in amplitude of pump pressure pulsations is required. Type 1 hose shall be suitable for 10.3 MPa (1500 psi) maximum working pressure. Type 2 hose shall be suitable for 10.3 MPa (1500 psi) maximum working pressure.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J188_201207 |
| Product Name | Power Steering Pressure Hose - High Volumetric Expansion Type |