This specification covers two types of hose, Type A and B, for use with automatic transmission fluid within a temperature range of -40 to +125°C (-40 to +257°F). Recommended maximum operating pressure for Type A hose is 1.73 MPa (250 psi) and 1.03 MPa (150 psi) for Type B hose. The lower pressure Type B hose is specifically for auxiliary cooler applications only.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J1532_198904 |
| Product Name | TRANSMISSION OIL COOLER HOSE |