The following off-highway machines commonly used in earthmoving, construction, logging, and mining applications are included (pneumatic-tired agricultural machines and machines whose use is predominantly, or entirely, in manufacturing plants and/or warehouses are specifically excluded): (a) Track-type tractors of mass greater than 700 kg (1540 lb). (b) Pneumatic-tired, self-propelled motor graders of mass greater than 700 kg (1540 lb). (c) Pneumatic-tired front-end loaders, dozers, and their modifications used for rolling or compacting, and log skidders of mass greater than 700 kg (1540 lb). (d) Pneumatic-tired prime movers of mass greater than 700 kg (1540 lb). (e) Pneumatic-tired, off-highway, nontrailed hauling units, with rear or side dump bodies, of mass greater than 700 kg (1540 lb). (f) Four-wheel drive, skid steer, front-end loaders of mass greater than 700 kg (1540 lb). (g) Industrial-type, wheeled front-end loaders and dozers of mass greater than 700 kg (1540 lb). (h) Rollers and compactors of mass greater than 2700 kg (5950 lb).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J1040A_197604 |
| Product Name | PERFORMANCE CRITERIA FOR ROLLOVER PROTECTIVE STRUCTURES (ROPS) FOR CONSTRUCTION, EARTHMOVING, FORESTRY, AND MINING MACHINES |