This AS provides the minimum performance requirements for the following types of inflatable emergency evacuation devices (hereinafter referred to as device[s]): 1 Type I - Inflatable Slide: A device suitable for assisting occupants in descending from a floor-level airplane exit or from an airplane wing to the ground. A Type I off-wing slide is a device that does not include a ramp. 2 Type II - Inflatable Slide/Raft: A device suitable for assisting occupants in descending from a floor-level airplane exit or an airplane wing to the ground that is also designed to be used as a life raft. A Type II off-wing slide/raft is a device that does not include a ramp. 3 Type III - Inflatable Exit Ramp: A device suitable for assisting occupants in descending from certain overwing exits to an airplane wing. 4 Type IV - Inflatable Ramp/Slide: A device suitable for assisting occupants from an overwing exit or airplane wing to the ground. It is a combination ramp and wing-to-ground device. 5 Type V - Inflatable Ramp/Slide/Raft: A device suitable for assisting occupants from an overwing exit or airplane wing to the ground. It is a combination ramp and wing-to-ground device that is also designed to be used as a life raft.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS8994 |
| Product Name | Emergency Evacuation Slides, Ramps, Ramp/Slides, and Slide/Rafts |