AS81659/9B -- CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, DOUBLE INSERT, TYPE II, CLASS 1 (−65 °C TO +125 °C), SERIES 1, SHELL DESIGNATOR A
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, DOUBLE INSERT, TYPE II, CLASS 1 (−65 °C TO +125 °C), SERIES 1, SHELL DESIGNATOR AAS81659/9B
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, DOUBLE INSERT, TYPE II, CLASS 1 (−65 °C TO +125 °C), SERIES 1, SHELL DESIGNATOR A
AS81659/9B
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, DOUBLE INSERT, TYPE II, CLASS 1 (−65 °C TO +125 °C), SERIES 1, SHELL DESIGNATOR A
AS81659/9B
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/9B
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, DOUBLE INSERT, TYPE II, CLASS 1 (−65 °C TO +125 °C), SERIES 1, SHELL DESIGNATOR A