AS81659/72B -- CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (DUAL INSERT, TYPE IV, CLASS 1, (−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, FLOAT MOUNTING)
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (DUAL INSERT, TYPE IV, CLASS 1, (−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, FLOAT MOUNTING)AS81659/72B
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (DUAL INSERT, TYPE IV, CLASS 1, (−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, FLOAT MOUNTING)
AS81659/72B
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (DUAL INSERT, TYPE IV, CLASS 1, (−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, FLOAT MOUNTING)
AS81659/72B
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/72B
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (DUAL INSERT, TYPE IV, CLASS 1, (−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, FLOAT MOUNTING)