AS81659/67A -- CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (SINGLE INSERT, TYPE IV, CLASS 1,(−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, CLINCH NUT MOUNTING)
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (SINGLE INSERT, TYPE IV, CLASS 1,(−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, CLINCH NUT MOUNTING)AS81659/67A
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (SINGLE INSERT, TYPE IV, CLASS 1,(−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, CLINCH NUT MOUNTING)
AS81659/67A
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (SINGLE INSERT, TYPE IV, CLASS 1,(−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, CLINCH NUT MOUNTING)
AS81659/67A
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/67A
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE, CRIMP CONTACTS, (SINGLE INSERT, TYPE IV, CLASS 1,(−65 °C TO +125 °C), SERIES 2, SHELL DESIGNATOR A, CLINCH NUT MOUNTING)