AS81659/58B -- CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 2 (−65 °C TO +200 °C), SERIES 2, SHELL DESIGNATOR B
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 2 (−65 °C TO +200 °C), SERIES 2, SHELL DESIGNATOR BAS81659/58B
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 2 (−65 °C TO +200 °C), SERIES 2, SHELL DESIGNATOR B
AS81659/58B
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 2 (−65 °C TO +200 °C), SERIES 2, SHELL DESIGNATOR B
AS81659/58B
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/58B
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 2 (−65 °C TO +200 °C), SERIES 2, SHELL DESIGNATOR B