AS81659/57 -- CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 1 (-65°C TO +125°C), SERIES 2, SHELL DESIGNATOR B
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 1 (-65°C TO +125°C), SERIES 2, SHELL DESIGNATOR BAS81659/57
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 1 (-65°C TO +125°C), SERIES 2, SHELL DESIGNATOR B
AS81659/57
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 1 (-65°C TO +125°C), SERIES 2, SHELL DESIGNATOR B
AS81659/57
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/57
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, PLUG ENVIRONMENT RESISTANT, CRIMP CONTACTS, QUADRUPLE INSERT, TYPE II, CLASS 1 (-65°C TO +125°C), SERIES 2, SHELL DESIGNATOR B