AS81659/56 -- CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, TRIPLE INSERT, TYPE II, CLASS 2 (-65°C TO +200°C), SERIES 2, SHELL DESIGNATOR B
SAE InternationalCONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, TRIPLE INSERT, TYPE II, CLASS 2 (-65°C TO +200°C), SERIES 2, SHELL DESIGNATOR BAS81659/56
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, TRIPLE INSERT, TYPE II, CLASS 2 (-65°C TO +200°C), SERIES 2, SHELL DESIGNATOR B
AS81659/56
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, TRIPLE INSERT, TYPE II, CLASS 2 (-65°C TO +200°C), SERIES 2, SHELL DESIGNATOR B
AS81659/56
Technical Standard
Technical Standard
Supplier's Site
Technical Specifications
SAE International
Product Category
Standards and Technical Documents
Product Number
AS81659/56
Product Name
CONNECTORS, ELECTRICAL, RECTANGULAR, RECEPTACLE ENVIRONMENT RESISTANT, CRIMP CONTACTS, TRIPLE INSERT, TYPE II, CLASS 2 (-65°C TO +200°C), SERIES 2, SHELL DESIGNATOR B